Switchcraft, Inc. TA Series Female Cable Mount Connectors TA3FLX

Description
Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Female Cable Mount Connectors - TA3FLX - Conxall Corporation
Villa Park, IL, USA
TA Series Female Cable Mount Connectors
TA3FLX
TA Series Female Cable Mount Connectors TA3FLX
Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
Audio & Video Connectors - TA3FLX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
TA3FLX
Audio & Video Connectors TA3FLX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
Circular Connector Assemblies - TA3FLX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
TA3FLX-ND
Circular Connector Assemblies TA3FLX-ND
3 Position Circular Connector Plug, Female Sockets Solder

3 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Connectors Audio & Video, XLR Plugs & Jacks - TA3FLX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
TA3FLX
Connectors Audio & Video, XLR Plugs & Jacks TA3FLX
ROHS

ROHS

Buy Now
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 83K0462 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
83K0462
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 83K0462
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

Supplier's Site
Din Plug, Straight Female Cord Plug,510000 megohms,(Min.) @ 500 VDC, 5A - 70214242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Din Plug, Straight Female Cord Plug,510000 megohms,(Min.) @ 500 VDC, 5A
70214242
Din Plug, Straight Female Cord Plug,510000 megohms,(Min.) @ 500 VDC, 5A 70214242
Din Plug, Straight Female Cord Plug,510000 megohms,(Min.) @ 500 VDC, 5A

Din Plug, Straight Female Cord Plug,510000 megohms,(Min.) @ 500 VDC, 5A

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA3FLX TA3FLX TA3FLX-ND TA3FLX 83K0462 70214242
Product Name TA Series Female Cable Mount Connectors Audio & Video Connectors Circular Connector Assemblies Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall Din Plug, Straight Female Cord Plug,510000 megohms,(Min.) @ 500 VDC, 5A
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Mounting Free Hanging (In-Line) Cable Mount Cable
Voltage Rating 125 volts 125 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data