Shielded Mini XLR, 3 contacts, female, silver plated contacts, with flex relief
Shielded Tini-QG (Mini XLR) connectors provide the same great quality as the rest of the Tini-QG series with the added benefit of shielding from EMI and RF interference. Available in 3-8 contacts.
3 Position Circular Connector Plug, Female Sockets Solder
Switchcraft TA3FSHF XLR Connector
TINI QG WITH FLEX, RoHS
| Conxall Corporation | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TA3FSHF | TA3FSHF-ND | 7249022 | TA3FSHF | 27T4626 |
| Product Name | Shielded Mini XLR Connectors | Circular Connector Assemblies | XLR Connectors | Audio & Video Connectors | Tini Qg With Flex, Rohs Switchcraft/conxall |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | |
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Voltage Rating | 125 volts | ||||
| Current Rating | 5.0 amps |