TE Connectivity Standard Circular Connectors T4144035051-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4144035051-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4144035051-000
Standard Circular Connectors T4144035051-000
Body Features Circular Connector Insulation Material Type : Polyamide GF Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Hermetically Sealed : Yes
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1342284-T4144035051-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1342284-T4144035051-000
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1342284-T4144035051-000
Win Source Part Number: 1342284-T4144035051- 000 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: M12 Number of Positions: 5 Color: Silver Features: Board Guide, Board Lock Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Tray Contact Material: Copper Alloy Voltage Rating: 60V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Applications: Industrial Orientation: A Standard Package: 10 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: M12-5 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Copper Alloy Insert Material: Polyamide (PA66) , Nylon 6/6 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Base Product Number: T41440 Primary Material: Metal

Win Source Part Number: 1342284-T4144035051-000
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: M12
Number of Positions: 5
Color: Silver
Features: Board Guide, Board Lock
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 60V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Applications: Industrial
Orientation: A
Standard Package: 10
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: M12-5
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Copper Alloy
Insert Material: Polyamide (PA66) , Nylon 6/6
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Base Product Number: T41440
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - 17-T4144035051-000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-T4144035051-000-ND
Circular Connector Assemblies 17-T4144035051-000-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Automotive Connectors - T4144035051-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
T4144035051-000
Automotive Connectors T4144035051-000
M12 R/A M PNL REAR A-CODE 5P PCBSTD SHLD

M12 R/A M PNL REAR A-CODE 5P PCBSTD SHLD

Buy Now
Circular Connector Assemblies - T4144035051-000 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
T4144035051-000
Circular Connector Assemblies T4144035051-000
M12 RA M PNL REAR A 5P PCB SHLD

M12 RA M PNL REAR A 5P PCB SHLD

Supplier's Site Datasheet
Sensor Connector, 5Pos, Male, Panel; Product Range Te Connectivity - 54AH7380 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 5Pos, Male, Panel; Product Range Te Connectivity
54AH7380
Sensor Connector, 5Pos, Male, Panel; Product Range Te Connectivity 54AH7380
SENSOR CONNECTOR, 5POS, MALE, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 5POS, MALE, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4144035051-000 1342284-T4144035051-000 17-T4144035051-000-ND T4144035051-000 T4144035051-000 54AH7380
Product Name Standard Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Automotive Connectors Circular Connector Assemblies Sensor Connector, 5Pos, Male, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Receptacle, Male Pins Automotive Connector Circular / Cylindrical Connectors
Mounting Panel Mount & Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Right Angle Panel Mount
Current Rating 4.0 amps 4.0 amps 4.0 amps 4.0 amps
Termination Solder Solder
Unlock Full Specs
to access all available technical data