Tini-QG "Mini XLR" 4 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel
TA Series Tini Q
4 Position Circular Connector Plug, Female Sockets Solder
Connectors Audio & Video, XLR Plugs & Jacks
Switchcraft TA4FLX XLR Connector
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A
CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TA4FLX | TA4FLX-ND | TA4FLX | TA4FLX | 8786862 | 70214278 | 84K0729 |
| Product Name | TA Series Female Cable Mount Connectors | Circular Connector Assemblies | Connectors Audio & Video, XLR Plugs & Jacks | Audio & Video Connectors | XLR Connectors | DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A | Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | Audio / Video | Audio / Video; DIN Connector | Audio / Video; DIN Connector |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable | Cable Mount | |||
| Voltage Rating | 125 volts | 125 volts | |||||
| Current Rating | 5.0 amps | 5.0 amps |