Switchcraft, Inc. TA Series Male Cable Mount Connectors TA5MX

Description
Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Male Cable Mount Connectors - TA5MX - Conxall Corporation
Villa Park, IL, USA
TA Series Male Cable Mount Connectors
TA5MX
TA Series Male Cable Mount Connectors TA5MX
Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
XLR Connectors - 6285639 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6285639
XLR Connectors 6285639
Switchcraft TA5MX XLR Connector

Switchcraft TA5MX XLR Connector

Supplier's Site
Connectors Audio & Video, XLR Plugs & Jacks - TA5MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
TA5MX
Connectors Audio & Video, XLR Plugs & Jacks TA5MX
QG MINATURE CONNECTOR

QG MINATURE CONNECTOR

Buy Now
Circular Connector Assemblies - SC2571-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2571-ND
Circular Connector Assemblies SC2571-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TA5MX
Audio & Video Connectors TA5MX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
89K7630
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 89K7630
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

Supplier's Site
DIN Plug; Plug; 5; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial) - 70214245 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 5; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
70214245
DIN Plug; Plug; 5; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial) 70214245
DIN Plug; Plug; 5; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)

DIN Plug; Plug; 5; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)

Supplier's Site

Technical Specifications

  Conxall Corporation RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA5MX 6285639 TA5MX SC2571-ND TA5MX 89K7630 70214245
Product Name TA Series Male Cable Mount Connectors XLR Connectors Connectors Audio & Video, XLR Plugs & Jacks Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Plug; 5; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Solder Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
CONN BANANA PLUG STACK SLDRLESS - 238-9203BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging
View Details
2 suppliers