DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1750
1800
1850
1900
1950
2000
2020
2030
2040
2050
2060
2070
2079
2080
2081
2082
2083
2084
2085
2086
2087
2088
2089
2090
2091
2100
2110
2120
2130
2140
2150
2200
2212
| Product Name | Notes |
|---|---|
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "14 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position CIC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "5 Position CIC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position CIC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "8 Position CIC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "92 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "92 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "94 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "94 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 11 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 11 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 11 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 13 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 13 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 13 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.071"" (1.80mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.138"" (3.50mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.157"" (4.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.315"" (8.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.157"" (4.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle position 0.024"" (0.60mm)" | |
| "SSL Connector 2 Position Header, Male Pins Board to Cable/Wire 0.071"" (1.80mm) Solder" | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 8 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| ADAPT JACK-JACK 2.4MM 1.45 VSWR | |
| ADAPT JACK-JACK SMB 1.3 VSWR | |
| ADAPT JACK-PLUG SMA SS 1.25 VSWR | |
| ADAPT JACK-PLUG UHF | |
| ADAPT PLUG-JACK 2.4MM SS 1.5 VSW | |
| ADAPT PLUG-JACK MINI UHF | |
| ADAPT PLUG-JACK SMA SS 1.3 VSWR | |
| ADAPT PLUG-PLUG 2.4MM SS 1.5 VSW | |
| ADAPT PLUG-PLUG 2.4MM SS 1.6 VSW | |
| ADAPT PLUG-PLUG SMB 1.3 VSWR | |
| COAX ADAPT 10/32 TO 10/32 | |
| COAX ADAPT 2.4MM TO 2.4MM | |
| COAX ADAPT BNC TO 10/32 | |
| COAX ADAPT BNC TO SSMB | |
| COAX ADAPT BNC TO UHF, MINI | |
| COAX ADAPT BNC TO UHF | |
| COAX ADAPT MCX TO MCX, DUAL | |
| COAX ADAPT N TO UHF, MINI | |
| COAX ADAPT N TO UHF | |
| COAX ADAPT SMA TO GMS | |
| COAX ADAPT SMA TO SMB | |
| COAX ADAPT SMA TO SMC | |
| COAX ADAPT SMA TO SSMB | |
| COAX ADAPT SMA TO SSMC | |
| COAX ADAPT SMB TO SMB, DUAL | |
| COAX ADAPT SMB TO SMB | |
| COAX ADAPT SMC TO SMC | |
| COAX ADAPT SMP MINI TO SMP MINI | |
| COAX ADAPT SMP TO SMP | |
| COAX ADAPT SSMB TO SSMB | |
| COAX ADAPT SSMC TO SSMC | |
| COAX ADAPT UHF TO UHF, MINI | |
| COAX ADAPT UHF TO UHF | |
| CONN HEADER RA 10POS 2MM | |
| CONN HEADER RA 12POS 2MM | |
| CONN HEADER RA 2POS 2MM | |
| CONN HEADER RA 3POS 2MM | |
| CONN HEADER RA 4POS 2MM | |
| CONN HEADER RA 6POS 2MM | |
| CONN HEADER RA 8POS 2MM | |
| Contact Size | |
| CRIMP STYLE 1.0MM DOUBLE-ROW SEC | |
| CRIMP-STYLE 2.0MM DOUBLE-ROW/SEC | |
| M SERIES, M12, A CODE, STAINLESS | |
| M12 METRIC CIRCULAR CONNECTOR, A | |
| NSHD HEADER (SMT/SIDE TYPE) | |
| Pin Contact 20-22 AWG Size 20 Crimp Gold | |
| Pin Contact 20-22 AWG Size 20 Crimp Tin | |
| Pin Contact 24-26 AWG Size 20 Crimp Gold | |
| Pin Contact 24-26 AWG Size 20 Crimp Tin | |
| Pin Contact Gold Crimp 14 AWG Stamped | |
| Pin Contact Gold Crimp 16-18 AWG Stamped | |
| Pin Contact Gold Crimp 20-22 AWG Stamped | |
| Pin Contact Gold Crimp 24-26 AWG Stamped | |
| Pin Contact Tin Crimp 14 AWG Stamped | |
| Pin Contact Tin Crimp 16-18 AWG Stamped | |
| Pin Contact Tin Crimp 20-22 AWG Stamped | |
| Pin Contact Tin Crimp 24-26 AWG Stamped |
| << Prev | Next >> |