DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1750
1800
1850
1900
1950
2000
2020
2030
2040
2050
2060
2070
2075
2076
2077
2078
2079
2080
2081
2082
2083
2084
2085
2086
2087
2090
2100
2110
2120
2130
2140
2150
2200
2212
| Product Name | Notes |
|---|---|
| "1 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "CONN RCPT .100"" 11POS TIN PCB" | |
| "CONN RCPT .100"" 13POS TIN PCB" | |
| "CONN RCPT .100"" 14POS TIN PCB" | |
| "CONN RCPT .100"" 15POS TIN PCB" | |
| "CONN RCPT .100"" 17POS TIN PCB" | |
| "CONN RCPT .100"" 18POS TIN PCB" | |
| "CONN RCPT .100"" 20POS TIN PCB" | |
| "CONN RCPT .100"" 21POS TIN PCB" | |
| "CONN RCPT .100"" 22POS TIN PCB" | |
| "CONN RCPT .100"" 24POS TIN PCB" | |
| "CONN RCPT .100"" 28POS TIN PCB" | |
| "CONN RCPT .100"" 31POS GOLD PCB" | |
| "CONN RCPT .100"" 7POS TIN PCB" | |
| 0.50 MM MICRO BLADE & BEAM ULTRA | |
| 1 Position Receptacle Connector Through Hole Gold | |
| 1 Position Receptacle Connector Through Hole Tin | |
| 13 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 13 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 MM W TO B CONNECTOR 24P HEADER | |
| 2 MM W TO B CONNECTOR 24P HOUSIN | |
| 2 MM W TO B CONNECTOR 26P HEADER | |
| 2 MM W TO B CONNECTOR 26P HOUSIN | |
| 2 MM W TO B CONNECTOR 30P HEADER | |
| 2 MM W TO B CONNECTOR 30P HOUSIN | |
| 2 MM W TO B CONNECTOR 32P HEADER | |
| 2 MM W TO B CONNECTOR 32P HOUSIN | |
| 2 MM W TO B CONNECTOR 34P HOUSIN | |
| 2 MM W TO B CONNECTOR 36P HOUSIN | |
| 2 MM W TO B CONNECTOR 38P HOUSIN | |
| 2 MM W TO B CONNECTOR 40P HOUSIN | |
| 2 Position Circular Connector Plug, Female Sockets Solder Eyelet(s) | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s) | |
| 22 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 22-26 AWG SSL Contact, Socket Crimp Free Hanging (In-Line) | |
| 22-26 AWG SSL Contact, Tab Crimp Free Hanging (In-Line) | |
| 3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 3 (Power) Position Circular Connector Plug Housing Panel Mount | |
| 3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell | |
| 3 Position Circular Connector Plug, Female Sockets Solder Eyelet(s) | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s) | |
| 3 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Circular Connector Plug, Female Sockets Solder Eyelet(s) | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s) | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Non-Gendered Connector Crimp Free Hanging (In-Line) | |
| 4 Position Non-Gendered Connector Crimp Panel Mount | |
| 5 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 5 (Power) Position Circular Connector Plug Housing Panel Mount | |
| 5 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell | |
| 5 Position Circular Connector Plug, Female Sockets Solder Eyelet(s) | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s) | |
| 5 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| CATEGORY 6A, RJ45, 10 GB/S, 8-PO | |
| Circular Connector Standard 8/8 Female Sockets/Male Pins Panel Mount | |
| Circular Plastic Push-Pull | |
| Connector Cover, Dust For SPEC Pak® Series | |
| Connector For | |
| Connector | |
| COPPER COMP STACK LUG 1/0 2 HOLE | |
| COPPER COMP STACK LUG 1/0 | |
| COPPER COMP STACK LUG 250 TINPAT | |
| COPPER COMP STACK LUG 500 | |
| CU TINPL COMP STACK LUG 2 HOLE 6 | |
| CU TINPL COMP STACK LUG 2 HOLE, | |
| CU TP 2HL STACK NEMA LUG 1000 1/ | |
| CU TP 2HL STACK NEMA LUG 2/0 1/2 | |
| CU TP 2HL STACK NEMA LUG 250 1/2 | |
| CU TP 2HL STACK NEMA LUG 3/0 1/2 | |
| CU TP 2HL STACK NEMA LUG 300 1/2 | |
| CU TP 2HL STACK NEMA LUG 350 1/2 | |
| CU TP 2HL STACK NEMA LUG 4/0 1/2 | |
| CU TP 2HL STACK NEMA LUG 400 1/2 | |
| CU TP 2HL STACK NEMA LUG 500 1/2 | |
| CU TP 2HL STACK NEMA LUG 600 1/2 | |
| CU TP 2HL STACK NEMA LUG 750 1/2 | |
| KEYSTONE INSERT | |
| M SERIES, ACCESSORY, 2A, 08 PINS | |
| M SERIES, ACCESSORY, 4A, 04 PINS | |
| M SERIES, ACCESSORY, 4A, 05 PINS | |
| Olive Connector Backshell, Saddle Clamp Adapter 1/2-20 UNF 8 | |
| Olive Connector Backshell, Saddle Clamp Adapter 5/8-24 UNEF 10 | |
| Olive Connector Backshell, Saddle Clamp Adapter M12x1 8 | |
| Position Circular Connector | |
| Position Connector | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| RCPT WT 3W 2P M P | |
| Rectangular Connectors - Housings | |
| SCREW MOUNTING | |
| SINGLE WIRE SEAL 5.5MM OD | |
| SK MULTI-PIN REV SVC MA RCPT 6P7 | |
| SL SERIES PIN, PLUG | |
| SL SERIES PLUG | |
| SL SERIES SOCKET, PLUG | |
| SL SERIES, PLUG STANDARD CIRCULA | |
| SLBM23C | |
| Socket Contact Tin 16-20 AWG Crimp | |
| TPCU COMPR LUG KIT 2/0 2H 9/16IN | |
| TPCU COMPR LUG KIT 350 2H 9/16IN |
| << Prev | Next >> |