"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 6.35MM, 13-11AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Insulator Colour:- RoHS Compliant: Yes
CONN QC RCPT 11-13.5AWG 0.250
Terminals POSITIVE LOCK RECPT Reel of 1500
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99653CT-ND | 38AC2892 | 154717-6 | 154717-6 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 11 to 13.5 AWG | 13 AWG | 11 to 13.5 AWG |