"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
CONN HEADER R/A 10POS 2MM
WIRE-BOARD CONNECTOR, HEADER, 10WAY, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 155210-5202-RB-ND | 155210-5202-RB | 31M8167 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-Board Connector, Header, 10Way, 2Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.2 amps | 1.2 amps |