TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1546350-2

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1363765-1546350-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1363765-1546350-2
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1363765-1546350-2
Win Source Part Number: 1363765-1546350-2 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 52 pct. Type: Backshell, Cable Clamp MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Package: Bulk Product Status: Active Features: Clamp Screws, Cover Base Product Number: 1546350 HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Material Flammability Rating: UL94 V-0 Shell Size - Insert: 23 Includes: 7 pcs - 4 pc Cable Clamp, 1 Flat Ring, 2 Screws For Use With/Related Products: CPC Connectors Material: Polyamide (PA), Nylon Cable Exit: 90° Thread Size: 1 3/8-18 UNEF Cable Opening: 0.703" (17.86mm)

Win Source Part Number: 1363765-1546350-2
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 52 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC
Package: Bulk
Product Status: Active
Features: Clamp Screws, Cover
Base Product Number: 1546350
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 23
Includes: 7 pcs - 4 pc Cable Clamp, 1 Flat Ring, 2 Screws
For Use With/Related Products: CPC Connectors
Material: Polyamide (PA), Nylon
Cable Exit: 90°
Thread Size: 1 3/8-18 UNEF
Cable Opening: 0.703" (17.86mm)

Buy Now Datasheet
Backshells and Cable Clamps - A33755-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A33755-ND
Backshells and Cable Clamps A33755-ND
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23

Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546350-2 1363765-1546350-2 A33755-ND
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products