TE Connectivity Housings, Boots 154719-1

Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A99656-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A99656-ND
Housings, Boots A99656-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-154719-1
Electronic Connector 340-154719-1
1 Pos Receptacle, Wire-to-Wire, Nylon, UL94 V-0 Product overview: 154719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-154719-1 can be used for catalog matching and distributor lookup.

1 Pos Receptacle, Wire-to-Wire, Nylon, UL94 V-0 Product overview: 154719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-154719-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1175318-154719-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1175318-154719-1
Connectors, Interconnects - Terminals - Housings, Boots 1175318-154719-1
Win Source Part Number: 1175318-154719-1 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: Mark I Number of Positions: 1 Color: Natural Package: Bag Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 1,500 Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 0-0154719-1; 154719-1.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -154719-1-SI,-154719 -1-CSI,1547191,2266- 154719-1,-154719-1-L SI,A99656 Base Product Number: 154719

Win Source Part Number: 1175318-154719-1
Category: Connectors, Interconnects>Terminals - Housings, Boots
Series: Mark I
Number of Positions: 1
Color: Natural
Package: Bag
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 1,500
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 0-0154719-1; 154719-1.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -154719-1-SI,-154719-1-CSI,1547191,2266-154719-1,-154719-1-LSI,A99656
Base Product Number: 154719

Buy Now Datasheet
Connectors - 154719-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
154719-1
Connectors 154719-1
BOOT INSULATOR FOR POSLOK TERM

BOOT INSULATOR FOR POSLOK TERM

Buy Now
Housings, Boots - 154719-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
154719-1
Housings, Boots 154719-1
CONN RCPT HSG 0.25 1POS NATURAL

CONN RCPT HSG 0.25 1POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99656-ND 340-154719-1 1175318-154719-1 154719-1 154719-1
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Connectors Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data