TE Connectivity High Speed Pluggable IO Connectors & Cages 1551891-1

Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1551891-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1551891-1
High Speed Pluggable IO Connectors & Cages 1551891-1
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]
Buy Now Datasheet
I/O Connectors - 1551891-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1551891-1
I/O Connectors 1551891-1
Cage Assy, Behind Bezel, QSFP28

Cage Assy, Behind Bezel, QSFP28

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1551891-1
I/O Connectors 1551891-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A104671-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104671-ND
Pluggable Connector Assemblies A104671-ND
Position ZQSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position ZQSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Cage, 1X1, Behind Bezel, Zqsfp+; Cage Type Te Connectivity - 07W6605 - Newark, An Avnet Company
Chicago, IL, United States
Cage, 1X1, Behind Bezel, Zqsfp+; Cage Type Te Connectivity
07W6605
Cage, 1X1, Behind Bezel, Zqsfp+; Cage Type Te Connectivity 07W6605
CAGE, 1X1, BEHIND BEZEL, ZQSFP+; Cage Type:zQSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Cage RoHS Compliant: Yes

CAGE, 1X1, BEHIND BEZEL, ZQSFP+; Cage Type:zQSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Cage RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 1551891-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1551891-1
Pluggable Connectors 1551891-1
CONN ZQSFP+ CAGE PRESS-FIT R/A

CONN ZQSFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet
I/O Connectors 1x1 CAGE ASSY, BEZEL - 792-1551891-1 - Utmel Electronic Limited
Hong Kong, China
I/O Connectors 1x1 CAGE ASSY, BEZEL
792-1551891-1
I/O Connectors 1x1 CAGE ASSY, BEZEL 792-1551891-1
I/O Connectors 1x1 CAGE ASSY, BEZEL

I/O Connectors 1x1 CAGE ASSY, BEZEL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1551891-1 1551891-1 A104671-ND 07W6605 1551891-1 792-1551891-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Cage, 1X1, Behind Bezel, Zqsfp+; Cage Type Te Connectivity Pluggable Connectors I/O Connectors 1x1 CAGE ASSY, BEZEL
Termination Through Hole - Press-Fit Press-Fit
Connector Type ZQSFP+
Mounting Through Hole, Right Angle Through Hole, Press-Fit Through Hole
Unlock Full Specs
to access all available technical data