PHOENIX CONTACT USA Circular Connector Assemblies 1551464

Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-13415-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-13415-ND
Circular Connector Assemblies 277-13415-ND
5 Position Circular Connector Insert, Female Sockets Solder

5 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-13415-ND
Product Name Circular Connector Assemblies
Connector Type Insert, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104086-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202814ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers