TE Connectivity 20A 300V Electronic Connector 1546306-4

Description
4 Pos Barrier Strip Terminal Block, 9.53mm Pitch, 20A, 300V, Panel Mount Product overview: 1546306-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1546306-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Barrier Strip Terminal Block, 9.53mm Pitch, 20A, 300V, Panel Mount Product overview: 1546306-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1546306-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 300V Electronic Connector
368-1546306-4
20A 300V Electronic Connector 368-1546306-4
4 Pos Barrier Strip Terminal Block, 9.53mm Pitch, 20A, 300V, Panel Mount Product overview: 1546306-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1546306-4 can be used for catalog matching and distributor lookup.

4 Pos Barrier Strip Terminal Block, 9.53mm Pitch, 20A, 300V, Panel Mount Product overview: 1546306-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1546306-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrier Blocks - A98505-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
A98505-ND
Barrier Blocks A98505-ND
"4 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws"

"4 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws"

Buy Now Datasheet
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan - Te Connectivity - 30AC3330 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan - Te Connectivity
30AC3330
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan - Te Connectivity 30AC3330
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; NO. OF ROWS:2 ROW; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; PITCH SPACING:9.53MM; RATED CURRENT:20A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; NO. OF ROWS:2 ROW; NO. OF POSITIONS:4POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; PITCH SPACING:9.53MM; RATED CURRENT:20A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368-1546306-4 A98505-ND 30AC3330
Product Name 20A 300V Electronic Connector Barrier Blocks Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan - Te Connectivity
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products