"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
CONN, HEADER, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-15520122601000TR-ND | 26AJ4964 |
| Product Name | Headers, Male Pins | Conn, Header, 12Pos, 1Row, 2.54Mm; Connector Systems Harting |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 180 volts |