"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
SMC FEMALE CONNECTOR 26-PIN VERTICAL SMT
SMC F VERT B 26POS SMT 9.0MM
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2874271 | 2684-154718-EDKR-ND | 154718-E | 154718-E |
| Product Name | PCB Headers | Headers, Receptacles, Female Sockets | Connectors Board to Board, PCB Mt Pin Hders & Recept | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight | |||
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Current Rating | 1.7 amps | 1.7 amps |