TE Connectivity Spring Loaded 1551759-2

Description
8 Position Spring Compression Contact, Male Connector Surface Mount
Request a Quote Datasheet
Description
8 Position Spring Compression Contact, Male Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - A117860TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A117860TR-ND
Spring Loaded A117860TR-ND
8 Position Spring Compression Contact, Male Connector Surface Mount

8 Position Spring Compression Contact, Male Connector Surface Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
1551759-2
Automotive Connectors 1551759-2
Automotive Connectors

Automotive Connectors

Buy Now
1551759-2 - Loose Piece Btb Connector Amp - Te Connectivity - 87AJ9407 - Newark, An Avnet Company
Chicago, IL, United States
1551759-2 - Loose Piece Btb Connector Amp - Te Connectivity
87AJ9407
1551759-2 - Loose Piece Btb Connector Amp - Te Connectivity 87AJ9407
1551759-2 - LOOSE PIECE BTB CONNECTOR

1551759-2 - LOOSE PIECE BTB CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A117860TR-ND 1551759-2 87AJ9407
Product Name Spring Loaded Automotive Connectors 1551759-2 - Loose Piece Btb Connector Amp - Te Connectivity
Connector Type Compression Contact, Male Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10601600AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details