3M Headers, Male Pins 155212-5302-RB

Description
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M5085-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M5085-ND
Headers, Male Pins 3M5085-ND
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
155212-5302-RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 155212-5302-RB
CONN HEADER R/A 12POS 2MM

CONN HEADER R/A 12POS 2MM

Supplier's Site
Wire-Board Connector, Header, 12 Position, 2Mm; Connector Systems 3M - 31M8176 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 12 Position, 2Mm; Connector Systems 3M
31M8176
Wire-Board Connector, Header, 12 Position, 2Mm; Connector Systems 3M 31M8176
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:1552 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:1552 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5085-ND 155212-5302-RB 31M8176
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-Board Connector, Header, 12 Position, 2Mm; Connector Systems 3M
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data