"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
TERMI-BLOK PCB MOUNT 90, 5,0MM ROHS COMPLIANT: YES
1546225-2 ROHS COMPLIANT: YES
TERMI-BLOK PCB MOUNT 90, 5,0MM
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A112361-ND | 11H7071 |
| Product Name | Wire to Board | Termi-Blok Pcb Mount 90, 5,0Mm Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp |