Weidmuller Headers, Plugs and Sockets 1547600000

Description
TERM BLOCK PLUG 8POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1547600000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1547600000-ND
Headers, Plugs and Sockets 281-1547600000-ND
TERM BLOCK PLUG 8POS 7.62MM

TERM BLOCK PLUG 8POS 7.62MM

Buy Now Datasheet
Bvfl 7.62Hp/04/180Msf4 Bcf/04R Sn Bk Bx Weidmuller - 83AH0878 - Newark, An Avnet Company
Chicago, IL, United States
Bvfl 7.62Hp/04/180Msf4 Bcf/04R Sn Bk Bx Weidmuller
83AH0878
Bvfl 7.62Hp/04/180Msf4 Bcf/04R Sn Bk Bx Weidmuller 83AH0878
BVFL 7.62HP/04/180MSF4 BCF/04R SN BK BX

BVFL 7.62HP/04/180MSF4 BCF/04R SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1547600000-ND 83AH0878
Product Name Headers, Plugs and Sockets Bvfl 7.62Hp/04/180Msf4 Bcf/04R Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details