TE Connectivity High Speed Pluggable IO Connectors & Cages 1551892-1

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1551892-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1551892-1
High Speed Pluggable IO Connectors & Cages 1551892-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 1551892-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1551892-1
I/O Connectors 1551892-1
Cage Assy Behind Bezel QSFP28

Cage Assy Behind Bezel QSFP28

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1551892-1
I/O Connectors 1551892-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A104672-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104672-ND
Pluggable Connector Assemblies A104672-ND
Position ZQSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position ZQSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 1231930-1551892-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1231930-1551892-1
Connectors, Interconnects - Pluggable Connectors 1231930-1551892-1
Win Source Part Number: 1231930-1551892-1 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: ZQSFP+ Termination: Press-Fit Package: Bulk Connector Style: Cage with Heat Sink Standard Package: 24 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 1551892-1.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 15518921,A104672,-15 51892-1-SI,2266-1551 892-1 Base Product Number: 1551892

Win Source Part Number: 1231930-1551892-1
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: ZQSFP+
Termination: Press-Fit
Package: Bulk
Connector Style: Cage with Heat Sink
Standard Package: 24
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1551892-1.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 15518921,A104672,-1551892-1-SI,2266-1551892-1
Base Product Number: 1551892

Buy Now Datasheet
Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity - 97X5582 - Newark, An Avnet Company
Chicago, IL, United States
Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity
97X5582
Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity 97X5582
CAGE CONNECTOR, 1PORT, TH/PRESS-FIT; Cage Type:zQSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE CONNECTOR, 1PORT, TH/PRESS-FIT; Cage Type:zQSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 1551892-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1551892-1
Pluggable Connectors 1551892-1
CONN ZQSFP+ CAGE W/HSINK R/A

CONN ZQSFP+ CAGE W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1551892-1 1551892-1 A104672-ND 1231930-1551892-1 97X5582 1551892-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data