SMCB 26 F AB VV 7-13 CL * H007 137 E002
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
SMC F VERT B 26POS SMT 6.20MM
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 154806-E | 2684-154806-ETR-ND | 154806-E |
| Product Name | Contacts | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.7 amps | 1.7 amps |