"2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
TERM BLK 2P SIDE ENT 2.54MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A121350-ND | 1546215-2 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Contact Size (AWG) | 16 to 30 AWG | 16 to 30 AWG |