TE Connectivity Barrier Blocks 1546306-3

Description
"3 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws"
Request a Quote Datasheet
Description
"3 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - A98504-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
A98504-ND
Barrier Blocks A98504-ND
"3 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws"

"3 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws"

Buy Now Datasheet
Singapore, Singapore
20A 300V Electronic Connector
368-1546306-3
20A 300V Electronic Connector 368-1546306-3
20A 300V 2-Row Barrier Strip Terminal Block, Screw, Brass/Tin Product overview: 1546306-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1546306-3 can be used for catalog matching and distributor lookup.

20A 300V 2-Row Barrier Strip Terminal Block, Screw, Brass/Tin Product overview: 1546306-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1546306-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1015398-1546306-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1015398-1546306-3
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1015398-1546306-3
Win Source Part Number: 1015398-1546306-3 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: Buchanan Pitch: 0.374" (9.50mm) Color: Black Features: Flange Number of Rows: 2 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 3 Standard Package: 200 Number of Wire Entries: 6 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 120°C Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 15463063,A98504,2266 -1546306-3,1546306-3 -ND,-1546306-3-SI Base Product Number: 1546306

Win Source Part Number: 1015398-1546306-3
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: Buchanan
Pitch: 0.374" (9.50mm)
Color: Black
Features: Flange
Number of Rows: 2
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 3
Standard Package: 200
Number of Wire Entries: 6
Mounting Type: Chassis, Panel
Temperature Range - Operating: -40°C ~ 120°C
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 15463063,A98504,2266-1546306-3,1546306-3-ND,-1546306-3-SI
Base Product Number: 1546306

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98504-ND 368-1546306-3 1015398-1546306-3
Product Name Barrier Blocks 20A 300V Electronic Connector Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Chassis, Panel Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to Double Banana Plug, Adapter - 9414 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RP SMA Female Straight PCB Edge Mount Connector - ET-SFRS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details