HARTING Inc. of North America Headers, Male Pins 15520022601000

Description
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1195-15520022601000CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15520022601000CT-ND
Headers, Male Pins 1195-15520022601000CT-ND
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 1195-15520022601000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15520022601000TR-ND
Headers, Male Pins 1195-15520022601000TR-ND
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting - 26AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting
26AJ4963
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting 26AJ4963
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:har-flex Series RoHS Compliant: Yes

CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:har-flex Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-15520022601000CT-ND 26AJ4963
Product Name Headers, Male Pins Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting
Connector Type Header Connector; Header Board to Board Connector
Mounting Surface Mount
Voltage Rating 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102162-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers