TE Connectivity High Speed Pluggable IO Connectors & Cages 1551920-4

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1551920-4 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1551920-4
High Speed Pluggable IO Connectors & Cages 1551920-4
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
I/O Connectors - 1551920-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1551920-4
I/O Connectors 1551920-4
zQSFP+ connector assembly

zQSFP+ connector assembly

Buy Now
Pluggable Connector Assemblies - 17-1551920-4TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1551920-4TR-ND
Pluggable Connector Assemblies 17-1551920-4TR-ND
Position Connector

Position Connector

Buy Now Datasheet
Pluggable Connectors - 1551920-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1551920-4
Pluggable Connectors 1551920-4
ZQSFP+ CONNECTOR ASSEMBLY

ZQSFP+ CONNECTOR ASSEMBLY

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1551920-4 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1551920-4
Pluggable Connector Assemblies 1551920-4
ZQSFP+ CONNECTOR ASSEMBLY

ZQSFP+ CONNECTOR ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1551920-4 1551920-4 17-1551920-4TR-ND 1551920-4 1551920-4
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Pluggable Connector Assemblies
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26819-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - 104345-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Male Pins - A111692-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers