Win Source Part Number: 1004938-1546551-2
Category: Connectors, Interconnects>Termin
Series: Buchanan
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Green
Package: Bulk
Wire Gauge: 16-28 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 300
Current: 12 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Copper Alloy - Nickel Plated
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1546551-2-SI,154655
Base Product Number: 1546551
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1004938-1546551-2 | A112368-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 12.0 amps |