TE Connectivity Contacts 154717-3

Description
PL 250 REC TERMINAL 14-11 AWG TPBR
Request a Quote Datasheet
Description
PL 250 REC TERMINAL 14-11 AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 154717-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
154717-3
Contacts 154717-3
PL 250 REC TERMINAL 14-11 AWG TPBR

PL 250 REC TERMINAL 14-11 AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
154717-3
Contacts 154717-3
POSITIVE LOCK RECEPTA

POSITIVE LOCK RECEPTA

Buy Now
Swedesboro, NJ, United States
Contacts
154717-3
Contacts 154717-3
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A24751TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24751TR-ND
Quick Connects, Quick Disconnect Connectors A24751TR-ND
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A24751CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24751CT-ND
Quick Connects, Quick Disconnect Connectors A24751CT-ND
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 33B5429 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
33B5429
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 33B5429
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:MK I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:11AWG; Contact Plating:Tin Plated Contacts; For Use With:PL 250 Series RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:MK I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:11AWG; Contact Plating:Tin Plated Contacts; For Use With:PL 250 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 154717-3 154717-3 A24751TR-ND 33B5429
Product Name Contacts Contacts Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
Termination PL Crimp
Unlock Full Specs
to access all available technical data