Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WEIDMULLER
1551300000 -- HEADERS, PLUGS AND SOCKETS
Weidmuller
Headers, Plugs and Sockets
1551300000
Description
B2CF 3.50/10/180F SN BK BX LRP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
B2CF 3.50/10/180F SN BK BX LRP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1551300000-ND
Headers, Plugs and Sockets
281-1551300000-ND
B2CF 3.50/10/180F SN BK BX LRP
B2CF 3.50/10/180F SN BK BX LRP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
281-1551300000-ND
Product Name
Headers, Plugs and Sockets
Geometry
Straight; 180°
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS7000-C037 | M12 crimp contact, female, 0.75 mm²
View Details
TE Connectivity
Standard Rectangular Connectors
003670-000
Specs
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Fixing Screw
View Details
Keystone Electronics Corp.
Terminal Strips and Turret Boards
15044
View Details
2
suppliers
Shenzhen QH Industrial Co., Ltd
Connector - Magnetic Pogo Connector
Specs
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details