Female Socket Terminal, Brass/Tin, 18-14 AWG, 6.35mm Tab Product overview: 154718-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-154718-3 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Manufacturer: TE Connectivity
Win Source Part Number: 905381-154718-3
Series: Mark I
Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 154718
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A24750TR, -154718-3-LSI, 154718-3-ND, -154718-3-SI, 1547183, A24750CT
CONN QC RCPT 14-18AWG 0.250
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:MK I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:PL 250 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-154718-3 | 154718-3 | A24750CT-ND | 905381-154718-3 | 154718-3 | 33B5430 |
| Product Name | Electronic Connector | Contacts | Quick Connects, Quick Disconnect Connectors | Terminals - 154718-3 | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |