TE Connectivity Quick Connects, Quick Disconnect Connectors 154717-4

Description
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A99652CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99652CT-ND
Quick Connects, Quick Disconnect Connectors A99652CT-ND
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99652TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99652TR-ND
Quick Connects, Quick Disconnect Connectors A99652TR-ND
"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-154717-4
Electronic Connector 332-154717-4
PL 250 REC TERMINAL 13-11 AWG TPPB Product overview: 154717-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-154717-4 can be used for catalog matching and distributor lookup.

PL 250 REC TERMINAL 13-11 AWG TPPB Product overview: 154717-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-154717-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 154717-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
154717-4
Contacts 154717-4
PL 250 REC TERMINAL 13-11 AWG TPPB

PL 250 REC TERMINAL 13-11 AWG TPPB

Buy Now
Terminals - 154717-4 - 905380-154717-4 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 154717-4
905380-154717-4
Terminals - 154717-4 905380-154717-4
Manufacturer: TE Connectivity Win Source Part Number: 905380-154717-4 Series: Mark I Features: 0.250" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 154717 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A99652TR, A99652CT, A99652, 2266-154717-4TR, 1547174, A99652-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905380-154717-4
Series: Mark I
Features: 0.250" (6.35mm) Quick Connect Female 11-13.5 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 154717
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A99652TR, A99652CT, A99652, 2266-154717-4TR, 1547174, A99652-ND

Buy Now Datasheet
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity - 32AH7242 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity
32AH7242
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity 32AH7242
FEMALE DISCONNECT, 6.35MM, 13-11AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 13-11AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity - 17AH9856 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity
17AH9856
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity 17AH9856
FEMALE DISCONNECT, 6.35MM, 13-11AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 13-11AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Positive Lok Receptacle Rohs Compliant Amp - Te Connectivity - 11H7133 - Newark, An Avnet Company
Chicago, IL, United States
Positive Lok Receptacle Rohs Compliant Amp - Te Connectivity
11H7133
Positive Lok Receptacle Rohs Compliant Amp - Te Connectivity 11H7133
POSITIVE LOK RECEPTACLE ROHS COMPLIANT: YES

POSITIVE LOK RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 154717-4 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
154717-4
Quick Connects, Quick Disconnect Connectors 154717-4
CONN QC RCPT 11-13.5AWG 0.250

CONN QC RCPT 11-13.5AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99652CT-ND 332-154717-4 154717-4 905380-154717-4 32AH7242 11H7133 154717-4
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Terminals - 154717-4 Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity Positive Lok Receptacle Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details