Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11
Win Source Part Number: 1230733-1546347-2
Category: Connectors, Interconnects>Circul
Series: CPC
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws, Cover
Package: Bag
For Use With/Related Products: CPC Connectors
Material Flammability Rating: UL94 V-0
Standard Package: 1
Shell Size - Insert: 11
Material: Polyamide (PA), Nylon
Includes: 6 pcs - 3 pc Cable Clamp, 1 Flat Ring, 2 Screws
Cable Opening: 0.329" (8.36mm)
Thread Size: 5/8-24 UNEF
Cable Exit: 90°
Alternative Parts (Cross-Reference): 1546347-2.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 15463472,A32501
Base Product Number: 1546347
Comm Circular Connect
CONN BACKSH W/CLMP SZ11 5/8-24
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32501-ND | 1230733-1546347-2 | 1546347-2 | 1546347-2 |
| Product Name | Backshells and Cable Clamps | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | |
| Geometry | Right Angle; 90° |