1549730000 -- USB, DVI, HDMI CONNECTOR ASSEMBLIES
Weidmuller
USB, DVI, HDMI Connector Assemblies
1549730000
Description
USB3.0A R1V 3.0N2 TY BL
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
USB3.0A R1V 3.0N2 TY BL
Request a Quote
Email Supplier
Datasheet
Suppliers
Usb3.0A R1V 3.0N2 Ty Bl Weidmuller
63AC4709
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
Electrical Connectors |
|
Product Number
|
281-1549730000-ND |
63AC4709 |
|
Product Name
|
USB, DVI, HDMI Connector Assemblies |
Usb3.0A R1V 3.0N2 Ty Bl Weidmuller |
|
Category
|
USB
|
|
|
Gender
|
Female / Jack
|
|
|
Mounting
|
Through Hole
|
|
|
Voltage Rating
|
30 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
12 #
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Plug, Male Pins
Mounting
Through Hole, Right Angle
View Details
Connector Type
1.85mm Connector; 1.85mm Female
Gender
Female / Jack
Frequency
0.000 to 67.000 GHz
View Details