The 3M Wire-Board Connector, Header, 30Way, 2Mm (part number 31M8217) is designed for reliable wire-to-board connections with a pitch spacing of 2mm. It features a latch/eject mechanism that securely latches to the socket, enhancing connection stability, especially in high-vibration environments. The connector supports a current rating of 4.75 A for a single line powered and 1.25 A when all lines are powered, with an insulation resistance greater than 1 vó 10^9 Ω at 500 V DC. Constructed from glass-filled polyester, the connector is rated for temperatures ranging from -55°C to +105°C and is compliant with RoHS regulations. It is suitable for lead-free processing and can be used with 3M IDC Wiremount Sockets or molded cable assemblies. The connector is available in various configurations, including straight and right-angle options, and can be supplied in tape and reel packaging for automated placement.
"Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, HEADER, 30WAY, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 155230-5203-RB-ND | 31M8217 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 30Way, 2Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector |