DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
120
130
140
150
160
170
178
179
180
181
182
183
184
185
186
187
188
189
190
200
210
220
230
240
250
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 30 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 58 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "PIN RECEPTACLE CONNECTOR 0.055""" | |
| Connector Header position |
| << Prev | Next >> |