TE Connectivity High Speed Pluggable IO Connectors & Cages 1551920-1

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1551920-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1551920-1
High Speed Pluggable IO Connectors & Cages 1551920-1
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 1551920-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1551920-1
I/O Connectors 1551920-1
zQSFP+ connector assembly

zQSFP+ connector assembly

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1030202-1551920-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1030202-1551920-1
Connectors, Interconnects - Pluggable Connectors 1030202-1551920-1
Win Source Part Number: 1030202-1551920-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 38 Features: Board Guide Connector Type: ZQSFP+ Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: Receptacle Standard Package: 400 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 54819-0519; 1367073-1; 56579-0576; 54819-0572; 1761987-7; 2110759-1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 1551920-1-ND,A125003 TR,-1551920-1-SI,A12 5003CT,-1551920-1-CS I Base Product Number: 1551920

Win Source Part Number: 1030202-1551920-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 38
Features: Board Guide
Connector Type: ZQSFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Receptacle
Standard Package: 400
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 54819-0519; 1367073-1; 56579-0576; 54819-0572; 1761987-7; 2110759-1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 1551920-1-ND,A125003TR,-1551920-1-SI,A125003CT,-1551920-1-CSI
Base Product Number: 1551920

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-1551920-1
SMD Electronic Connector 366-1551920-1
RJ11 Connector, 38 Pos, 0.8mm, Solder RA SMD Product overview: 1551920-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1551920-1 can be used for catalog matching and distributor lookup.

RJ11 Connector, 38 Pos, 0.8mm, Solder RA SMD Product overview: 1551920-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1551920-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A125003CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125003CT-ND
Pluggable Connector Assemblies A125003CT-ND
38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A125003TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125003TR-ND
Pluggable Connector Assemblies A125003TR-ND
38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 1551920-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1551920-1
Pluggable Connector Assemblies 1551920-1
CONN ZQSFP+ RCPT 38P SLD RA SMD

CONN ZQSFP+ RCPT 38P SLD RA SMD

Supplier's Site Datasheet
Pluggable Connectors - 1551920-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1551920-1
Pluggable Connectors 1551920-1
CONN ZQSFP+ RCPT 38P SLD RA SMD

CONN ZQSFP+ RCPT 38P SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1551920-1 1551920-1 1030202-1551920-1 366-1551920-1 A125003CT-ND 1551920-1 1551920-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects - Pluggable Connectors SMD Electronic Connector Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors
Termination Surface Mount Solder Solder
Current Rating 0.5 amps
Gender Male / Plug
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data