Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332110-1551246-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Pitch: 0.055" (1.40mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Number of Contacts: 10
Standard Package: 2,500
Mounting: Surface Mount
Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A107899TR,15512462,A
Base Product Number: 1551246
Product Status: Obsolete
RoHS Status: RoHS Compliant
CONN SPRING MOD 10POS SMD Product overview: 1551246-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-1551246-2 can be used for catalog matching and distributor lookup.
10 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Board-To-Board Connector, Surface Mount, 10, 0.7 mm, Gold Plated Contacts
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332110-1551246-2 | 408-1551246-2 | A107899TR-ND | 97X5569 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | SMD Electronic Connector | Spring Loaded | Board-To-Board Connector, Surface Mount, 10, 0.7 Mm, Gold Plated Contacts Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Compression Contact, Non-Gendered | Board to Board Connector |