TE Connectivity High Speed Pluggable IO Connectors & Cages 1551920-2

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1551920-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1551920-2
High Speed Pluggable IO Connectors & Cages 1551920-2
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connectors - 1551920-2 - 846579-1551920-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1551920-2
846579-1551920-2
Pluggable Connectors - 1551920-2 846579-1551920-2
Manufacturer: TE Connectivity Win Source Part Number: 846579-1551920-2 Features: Position Connector Package: Reel - TR Family Name: 1551920 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A104673, A104673-ND, -1551920-2-CSI, 15519202, A104673CT, A104673DKR, A104673TR

Manufacturer: TE Connectivity
Win Source Part Number: 846579-1551920-2
Features: Position Connector
Package: Reel - TR
Family Name: 1551920
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A104673, A104673-ND, -1551920-2-CSI, 15519202, A104673CT, A104673DKR, A104673TR

Buy Now Datasheet
Pluggable I/O Connectors - 9097176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
9097176
Pluggable I/O Connectors 9097176
TE Connectivity 1551920-2

TE Connectivity 1551920-2

Supplier's Site
Pluggable I/O Connectors - 1358535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1358535
Pluggable I/O Connectors 1358535
TE Connectivity 1551920-2

TE Connectivity 1551920-2

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
366-1551920-2
SMD Electronic Connector 366-1551920-2
zQSFP+ Receptacle, Right Angle, 38 Pos, 132Gbps, SMD/SMT Product overview: 1551920-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1551920-2 can be used for catalog matching and distributor lookup.

zQSFP+ Receptacle, Right Angle, 38 Pos, 132Gbps, SMD/SMT Product overview: 1551920-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1551920-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A104673TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104673TR-ND
Pluggable Connector Assemblies A104673TR-ND
38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A104673CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104673CT-ND
Pluggable Connector Assemblies A104673CT-ND
38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A104673DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104673DKR-ND
Pluggable Connector Assemblies A104673DKR-ND
38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1551920-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1551920-2
I/O Connectors 1551920-2
zQSFP+ connector assembly

zQSFP+ connector assembly

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1551920-2
I/O Connectors 1551920-2
zQSFP+ stacked assemb

zQSFP+ stacked assemb

Buy Now
Pluggable Connectors - 1551920-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1551920-2
Pluggable Connectors 1551920-2
CONN ZQSFP+ RCPT 38P SLD RA SMD

CONN ZQSFP+ RCPT 38P SLD RA SMD

Supplier's Site Datasheet
0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS - 785-1551920-2 - Utmel Electronic Limited
Hong Kong, China
0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS
785-1551920-2
0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS 785-1551920-2
0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS

0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS

Supplier's Site
Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity - 07W6607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity
07W6607
Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity 07W6607
CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:ZQSFP+ Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:ZQSFP+ Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Zqsfp+, Smt, 38P; No. Of Contacts Te Connectivity - 94X3290 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Zqsfp+, Smt, 38P; No. Of Contacts Te Connectivity
94X3290
Receptacle, Zqsfp+, Smt, 38P; No. Of Contacts Te Connectivity 94X3290
RECEPTACLE, ZQSFP+, SMT, 38P; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:ZQSFP+ Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

RECEPTACLE, ZQSFP+, SMT, 38P; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:ZQSFP+ Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Zqsfp+, Receptacle, 38 Position, Smt, Full Reel; No. Of Contacts Te Connectivity - 28X2643 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Zqsfp+, Receptacle, 38 Position, Smt, Full Reel; No. Of Contacts Te Connectivity
28X2643
Connector, Zqsfp+, Receptacle, 38 Position, Smt, Full Reel; No. Of Contacts Te Connectivity 28X2643
CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT, FULL REEL; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:ZQSFP+ Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT, FULL REEL; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:ZQSFP+ Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1551920-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1551920-2
Pluggable Connector Assemblies 1551920-2
CONN ZQSFP+ RCPT 38P SLD RA SMD

CONN ZQSFP+ RCPT 38P SLD RA SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1551920-2
Connectors >> Card Edge Connectors 1551920-2
0.8mm SFP 38P SMD,P=0.8mm Card Edge Connectors ROHS

0.8mm SFP 38P SMD,P=0.8mm Card Edge Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1551920-2 846579-1551920-2 9097176 366-1551920-2 A104673TR-ND 1551920-2 1551920-2 785-1551920-2 07W6607 1551920-2 1551920-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connectors - 1551920-2 Pluggable I/O Connectors SMD Electronic Connector Pluggable Connector Assemblies I/O Connectors Pluggable Connectors 0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity Pluggable Connector Assemblies Connectors >> Card Edge Connectors
Termination Surface Mount Solder SMD/SMT Surface Mount Solder
Current Rating 0.5 amps 0.5 amps
Gender Male / Plug Male / Plug; Female / Jack
Geometry Right Angle Receptacle
Unlock Full Specs
to access all available technical data