Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type C with Pegs,Press Fit Tail,55 Signal Pin, and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R30PA5100AALF.
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HM2R30PA5100AALF-MPA
CONN RECEPT 55POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R30PA5100AALF | 609-HM2R30PA5100AALF-ND | 63AC9880 | HM2R30PA5100AALF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2R30Pa5100Aalf-Mpacs 5R Ra Rec / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | C 11 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |