Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B ,Press Fit Tail, ,Unshielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2S02PE5100N9LF.
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
CONN HARD METRIC F 125 POS 2MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2S02PE5100N9LF | 609-2152-ND | 55AC2337 |
| Product Name | Millipacs ® | Hard Metric, Standard | Conn Hard Metric F 125 Pos 2Mm Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | |
| Geometry | Straight | ||
| Termination | Press-Fit | ||
| Voltage Rating | 750 volts | 750 volts |