Amphenol Corporation Millipacs ® HM2R65PA5100N9LF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB,Press Fit Tail,125 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R65PA5100N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB,Press Fit Tail,125 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R65PA5100N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2R65PA5100N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2R65PA5100N9LF
Millipacs ® HM2R65PA5100N9LF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB,Press Fit Tail,125 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R65PA5100N9LF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB,Press Fit Tail,125 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R65PA5100N9LF.

Supplier's Site Datasheet
Backplane Connectors - HM2R65PA5100N9LF - 809268-HM2R65PA5100N9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2R65PA5100N9LF
809268-HM2R65PA5100N9LF
Backplane Connectors - HM2R65PA5100N9LF 809268-HM2R65PA5100N9LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809268-HM2R65PA5100N 9LF Packaging: Tray Number of Positions: 125 Pitch: 0.079" (2.00mm) Mounting Style: Board Edge, Through Hole, Right Angle Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: AB 25 Voltage Rating: 500V Temperature Range - Operating: -55°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809268-HM2R65PA5100N9LF
Packaging: Tray
Number of Positions: 125
Pitch: 0.079" (2.00mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: AB 25
Voltage Rating: 500V
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now
Hard Metric, Standard - 609-5916-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-5916-ND
Hard Metric, Standard 609-5916-ND
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-HM2R65PA5100N9LF
Electronic Connector 406-HM2R65PA5100N9LF
Board Connector, 200 Contact(s), 5 Row(s), Female, Right Angle, Press Fit Terminal, Receptacle, LEAD FREE Product overview: HM2R65PA5100N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R65PA5100N9LF can be used for catalog matching and distributor lookup.

Board Connector, 200 Contact(s), 5 Row(s), Female, Right Angle, Press Fit Terminal, Receptacle, LEAD FREE Product overview: HM2R65PA5100N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R65PA5100N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2R65PA5100N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2R65PA5100N9LF
Backplane Connectors - Hard Metric, Standard HM2R65PA5100N9LF
CONN RECEPT 125POS 2MM PRESS-FIT

CONN RECEPT 125POS 2MM PRESS-FIT

Supplier's Site Datasheet
Conn, Hard Metric, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions - 05M7643 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hard Metric, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
05M7643
Conn, Hard Metric, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions 05M7643
CONN, HARD METRIC, RCPT, 125POS, 2MM; Product Range:FCI Milipacs HM2R65P Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, HARD METRIC, RCPT, 125POS, 2MM; Product Range:FCI Milipacs HM2R65P Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site
Hm2R65Pa5100N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol - 79AH3022 - Newark, An Avnet Company
Chicago, IL, United States
Hm2R65Pa5100N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol
79AH3022
Hm2R65Pa5100N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol 79AH3022
HM2R65PA5100N9LF-MPA CS 5R RA REC ROHS COMPLIANT: YES

HM2R65PA5100N9LF-MPACS 5R RA REC ROHS COMPLIANT: YES

Supplier's Site
Hm2R65Pa5100N9Lf-Mpacs 5R Ra Rec / Amphenol Fci Amphenol Communications Solutions - 38AJ7410 - Newark, An Avnet Company
Chicago, IL, United States
Hm2R65Pa5100N9Lf-Mpacs 5R Ra Rec / Amphenol Fci Amphenol Communications Solutions
38AJ7410
Hm2R65Pa5100N9Lf-Mpacs 5R Ra Rec / Amphenol Fci Amphenol Communications Solutions 38AJ7410
HM2R65PA5100N9LF-MPA CS 5R RA REC / AMPHENOL FCI

HM2R65PA5100N9LF-MPACS 5R RA REC / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2R65PA5100N9LF 809268-HM2R65PA5100N9LF 609-5916-ND 406-HM2R65PA5100N9LF HM2R65PA5100N9LF 05M7643 79AH3022
Product Name Millipacs ® Backplane Connectors - HM2R65PA5100N9LF Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard Conn, Hard Metric, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions Hm2R65Pa5100N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Right Angle AB 25
Termination Press-Fit Press-Fit Press-Fit Press Fit
Voltage Rating 750 volts 500 volts 750 volts 500 volts
Unlock Full Specs
to access all available technical data