Amphenol Corporation Millipacs ® HM2S10PE5101N9LF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2S10PE5101N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2S10PE5101N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2S10PE5101N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2S10PE5101N9LF
Millipacs ® HM2S10PE5101N9LF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2S10PE5101N9LF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2S10PE5101N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - 609-2155-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-2155-ND
Hard Metric, Standard 609-2155-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2920 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2920
Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2920
HARD METRIC CONN, RCPT, 110POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, RCPT, 110POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2S10PE5101N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2S10PE5101N9LF
Backplane Connectors - Hard Metric, Standard HM2S10PE5101N9LF
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2S10PE5101N9LF 609-2155-ND 29AH2920 HM2S10PE5101N9LF
Product Name Millipacs ® Hard Metric, Standard Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Straight A 22
Termination Press-Fit Press Fit
Voltage Rating 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Eurocard Connectors - 5148460-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers