Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB,Press Fit Tail,125 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R65PA5118N9LF.
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
CONN RECEPT
HM2R65PA5118N9LF-MPA
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R65PA5118N9LF | HM2R65PA5118N9LF-ND | HM2R65PA5118N9LF | 24AC8973 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2R65Pa5118N9Lf-Mpacs 5R Ra Rec / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | AB 25 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 500 volts |