Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Right Angle Receptacle,Type B 8 with 1 coding Ribs,Press Fit Tail,125 Signal Pin, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS BACKPLANE AND MEZZANINE SERIES
"40 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HM2R79PA5108N9LF-HM2
HM2 RAR CNR B8 1CODING
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R79PA5108N9LF | 609-HM2R79PA5108N9LF-ND | 81AC4906 | HM2R79PA5108N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2R79Pa5108N9Lf-Hm2 Rar Cnr B8 1Coding / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | B 8 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |