Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,0,Press Fit Tail, , 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R71PA5100N9LF.
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HM2R71PA5100N9LF-MPA
CONN RECEPT 95POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R71PA5100N9LF | HM2R71PA5100N9LF-ND | 38AJ7417 | HM2R71PA5100N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2R71Pa5100N9Lf-Mpacs 5R Ra Rec / Amphenol Fci Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | B 19 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |