"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
CONN RECEPT 110POS 2MM PRESS-FIT
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2R01PA5100N9-ND | HM2R01PA5100N9 |
| Product Name | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Board Edge, Through Hole, Right Angle | |
| Voltage Rating | 500 volts |