Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 Row Vertical Header, Type C (15.4 mm Max) with Peg 2.5mm, 55 Signal Pin, Press Fit Tail, ,250 mating cycles (High performance lube),ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P89PN8114GFLF.
"110 (88 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P89PN8114GFLF-MPA
CONN HEADER 110POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P89PN8114GFLF | HM2P89PN8114GFLF-ND | 45AC0410 | HM2P89PN8114GFLF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2P89Pn8114Gflf-Mpac8Rstpfhdr Cnr Type F / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |