Amphenol Corporation Millipacs ® HM2R10PA5101N9LF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R10PA5101N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R10PA5101N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2R10PA5101N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2R10PA5101N9LF
Millipacs ® HM2R10PA5101N9LF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R10PA5101N9LF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R10PA5101N9LF.

Supplier's Site Datasheet
Backplane Connectors - HM2R10PA5101N9LF - 807802-HM2R10PA5101N9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2R10PA5101N9LF
807802-HM2R10PA5101N9LF
Backplane Connectors - HM2R10PA5101N9LF 807802-HM2R10PA5101N9LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 807802-HM2R10PA5101N 9LF Packaging: Tray Number of Positions: 110 Pitch: 0.079" (2.00mm) Mounting Style: Board Edge, Through Hole, Right Angle Features: Upper and Lower Shield Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: A 22 Voltage Rating: 500V Temperature Range - Operating: -55°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 807802-HM2R10PA5101N9LF
Packaging: Tray
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Features: Upper and Lower Shield
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: A 22
Voltage Rating: 500V
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now
Hard Metric, Standard - HM2R10PA5101N9LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
HM2R10PA5101N9LF-ND
Hard Metric, Standard HM2R10PA5101N9LF-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-HM2R10PA5101N9LF
Electronic Connector 406-HM2R10PA5101N9LF
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tray Product overview: HM2R10PA5101N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R10PA5101N9LF can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tray Product overview: HM2R10PA5101N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R10PA5101N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2R10PA5101N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2R10PA5101N9LF
Backplane Connectors - Hard Metric, Standard HM2R10PA5101N9LF
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm2R10Pa5101N9Lf-Mpacs 5R Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions - 71K4958 - Newark, An Avnet Company
Chicago, IL, United States
Hm2R10Pa5101N9Lf-Mpacs 5R Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions
71K4958
Hm2R10Pa5101N9Lf-Mpacs 5R Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions 71K4958
HM2R10PA5101N9LF-MPA CS 5R RA REC / Tray RoHS Compliant: Yes

HM2R10PA5101N9LF-MPACS 5R RA REC / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2R10PA5101N9LF 807802-HM2R10PA5101N9LF HM2R10PA5101N9LF-ND 406-HM2R10PA5101N9LF HM2R10PA5101N9LF 71K4958
Product Name Millipacs ® Backplane Connectors - HM2R10PA5101N9LF Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard Hm2R10Pa5101N9Lf-Mpacs 5R Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Right Angle A 22
Termination Press-Fit Press-Fit Press-Fit
Voltage Rating 750 volts 500 volts 750 volts 500 volts
Unlock Full Specs
to access all available technical data