Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R70PA5108E9LF.
"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HM2R70PA5108E9LF-MPA
CONN RECEPT 132POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R70PA5108E9LF | HM2R70PA5108E9LF-ND | 38AJ7415 | HM2R70PA5108E9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2R70Pa5108E9Lf-Mpacs 5R Ra Rec / Amphenol Fci Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | B 22 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |