Amphenol Corporation Millipacs ® HM2R70PA5108N9LF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R70PA5108N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R70PA5108N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2R70PA5108N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2R70PA5108N9LF
Millipacs ® HM2R70PA5108N9LF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R70PA5108N9LF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R70PA5108N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - 609-3631-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-3631-ND
Hard Metric, Standard 609-3631-ND
"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
500V 1.5A Electronic Connector
406-HM2R70PA5108N9LF
500V 1.5A Electronic Connector 406-HM2R70PA5108N9LF
110 Pos 2mm Press-Fit RA Receptacle, 500V, 1.5A, Gold Product overview: HM2R70PA5108N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R70PA5108N9LF can be used for catalog matching and distributor lookup.

110 Pos 2mm Press-Fit RA Receptacle, 500V, 1.5A, Gold Product overview: HM2R70PA5108N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R70PA5108N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol FCI HM2R70PA5108N9LF - PEI-Genesis
Philadelphia, PA, United States
MPACS 5R RA REC

MPACS 5R RA REC

Buy Now
Backplane Connectors - HM2R70PA5108N9LF - 920329-HM2R70PA5108N9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2R70PA5108N9LF
920329-HM2R70PA5108N9LF
Backplane Connectors - HM2R70PA5108N9LF 920329-HM2R70PA5108N9LF
Manufacturer: AMPHENOL Win Source Part Number: 920329-HM2R70PA5108N 9LF Series: Millipacs® Operating Temperature Range: -55°C ~ 125°C Features: 132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: HM2R70 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q6555902A, HM2R70PA5108N9LF-ND, 609-3631

Manufacturer: AMPHENOL
Win Source Part Number: 920329-HM2R70PA5108N9LF
Series: Millipacs®
Operating Temperature Range: -55°C ~ 125°C
Features: 132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: HM2R70
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q6555902A, HM2R70PA5108N9LF-ND, 609-3631

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
HM2R70PA5108N9LF
Connectors >> Mezzanine Connectors (Board to Board) HM2R70PA5108N9LF
2mm 6 132P -55°C~+125°C Right-Angle Push-Pull,P=2mm Mezzanine Connectors (Board to Board) ROHS

2mm 6 132P -55°C~+125°C Right-Angle Push-Pull,P=2mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2R70PA5108N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2R70PA5108N9LF
Backplane Connectors - Hard Metric, Standard HM2R70PA5108N9LF
CONN RECEPT 132POS 2MM PRESS-FIT

CONN RECEPT 132POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle 110 Position; Product Range Amphenol Communications Solutions - 62K4726 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 110 Position; Product Range Amphenol Communications Solutions
62K4726
Hard Metric Connector, Receptacle 110 Position; Product Range Amphenol Communications Solutions 62K4726
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Hm2R70Pa5108N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol - 79AH3023 - Newark, An Avnet Company
Chicago, IL, United States
Hm2R70Pa5108N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol
79AH3023
Hm2R70Pa5108N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol 79AH3023
HM2R70PA5108N9LF-MPA CS 5R RA REC ROHS COMPLIANT: YES

HM2R70PA5108N9LF-MPACS 5R RA REC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2R70PA5108N9LF 609-3631-ND 406-HM2R70PA5108N9LF Amphenol FCI HM2R70PA5108N9LF 920329-HM2R70PA5108N9LF HM2R70PA5108N9LF HM2R70PA5108N9LF 62K4726 79AH3023
Product Name Millipacs ® Hard Metric, Standard 500V 1.5A Electronic Connector Backplane Connectors - HM2R70PA5108N9LF Connectors >> Mezzanine Connectors (Board to Board) Backplane Connectors - Hard Metric, Standard Hard Metric Connector, Receptacle 110 Position; Product Range Amphenol Communications Solutions Hm2R70Pa5108N9Lf-Mpacs 5R Ra Rec Rohs Compliant Amphenol
Connector Type PC Card Connector Receptacle, Female Sockets Board to Board Connector
Geometry Right Angle Right Angle B 22
Termination Press-Fit Press-Fit Press Fit
Voltage Rating 750 volts 750 volts 500 volts
Current Rating 1.0 to 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data